The Type 325 325962U016GT1 is a radial aluminum electrolytic capacitor designed for switching power supply outputs and automotive applications, featuring a three-lead configuration for rugged mounting. It offers a capacitance of 9600 µF with a rated voltage of 16 Vdc, a maximum ESR of 24.8 mΩ at 25°C, and a ripple current rating of 10.41 A at 85°C. The capacitor has an operating temperature range of -55 °C to 125 °C, a case size of 0.77 in × 3.65 in, and a series inductance of 12 to 16 nH. It meets a 2000-hour life test at 125 °C with ≤10% capacitance change and ≤125% ESR increase. The part is rated for high ripple current, low ESR, and >90% capacitance retention at -40 °C, enabling it to replace multiple smaller capacitors in high-performance designs.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 325962U016GT1 |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |