The Type 330 is an ultra-long-life, switching power grade radial aluminum electrolytic capacitor designed for high ripple current applications such as power supply outputs and UPS battery stiffening. It features three leads for rugged, reverse-proof mounting and is rated for operation from -55 °C to 105 °C with a voltage range of 6.3 to 250 Vdc. The 330103U016JL2 variant provides 10,000 µF capacitance at 16 Vdc in a 1.015 inch diameter by 2.150 inch length case with 0.300 inch lead spacing and 0.040 inch lead diameter. It has a maximum ESR of 29.2 mΩ at 120 Hz and 25 °C, and supports a ripple current of 5.86 A at 120 Hz and 25 °C. Rated for 10,000 hours of load life at 85 °C, it maintains >90% capacitance at -40 °C and is constructed with a PVC end seal.
Datasheet Summary Powered by GS/AI
The Type 330 is an ultra-long-life, switching power grade radial aluminum electrolytic capacitor designed for high ripple current applications such as power supply outputs and UPS battery stiffening. It features three leads for rugged, reverse-proof mounting and is rated for operation from -55 °C to 105 °C with a voltage range of 6.3 to 250 Vdc. The 330103U016JL2 variant provides 10,000 µF capacitance at 16 Vdc in a 1.015 inch diameter by 2.150 inch length case with 0.300 inch lead spacing and 0.040 inch lead diameter. It has a maximum ESR of 29.2 mΩ at 120 Hz and 25 °C, and supports a ripple current of 5.86 A at 120 Hz and 25 °C. Rated for 10,000 hours of load life at 85 °C, it maintains >90% capacitance at -40 °C and is constructed with a PVC end seal.