The Type 325 capacitor is a radial, high-temperature, switching power-grade aluminum electrolytic capacitor with three leads for rugged, reverse-proof mounting. It operates from -55 °C to 125 °C, rated from 6.3 to 35 Vdc, with capacitance ranges from 880 µF to 46,000 µF and a tolerance of -10% to +75%. The part 325482U016GL1 has a capacitance of 4800 µF, a rated voltage of 16 Vdc, a maximum ESR of 35.3 mΩ at 120 Hz, and a rated ripple current of 16.2 A at 85 °C. Its dimensions are 0.77 in diameter by 2.15 in length. The capacitor meets a 2000-hour life test at 125 °C with ≤10% capacitance change and ≤125% ESR increase, and has a series inductance of 12 to 16 nH.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 325482U016GL1 |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |