Cornell Dubilier Aluminum Electrolytic 330223U7R5HT2

Description
Radial Leaded
Request a Quote
Description
Radial Leaded
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Type 330223U7R5HT2 is a radial aluminum electrolytic capacitor designed for high-ripple-current applications in switching power supplies and UPS systems, with a 1.02-inch diameter and 3.65-inch length. It operates from -55 °C to 105 °C, has a rated voltage of 7.5 Vdc, a capacitance of 22,000 µF with -10% +75% tolerance, and an ESR of 7.59 mΩ at 120 Hz. It supports a ripple current of 8.80 A at 120 Hz and 25 °C, and achieves an expected life of over 20 years at 45 °C. The capacitor features three leads for rugged mounting and is epoxy-insulated with a bare can.

Datasheet Summary
Powered by GS/AI

The Type 330223U7R5HT2 is a radial aluminum electrolytic capacitor designed for high-ripple-current applications in switching power supplies and UPS systems, with a 1.02-inch diameter and 3.65-inch length. It operates from -55 °C to 105 °C, has a rated voltage of 7.5 Vdc, a capacitance of 22,000 µF with -10% +75% tolerance, and an ESR of 7.59 mΩ at 120 Hz. It supports a ripple current of 8.80 A at 120 Hz and 25 °C, and achieves an expected life of over 20 years at 45 °C. The capacitor features three leads for rugged mounting and is epoxy-insulated with a bare can.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 330223U7R5HT2 - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
330223U7R5HT2
Aluminum Electrolytic 330223U7R5HT2
Radial Leaded

Radial Leaded

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 330223U7R5HT2
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101462N025AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminum Electrolytic Capacitors - 2002-101C153U075EJ2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminum Electrolytic Capacitors - 338-101C153U100CB2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Aluminum Electrolytic - 101C114U010BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details