Cornell Dubilier Aluminum Electrolytic 330223U7R5JP2

Description
Radial Leaded
Request a Quote
Description
Radial Leaded
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Type 330 is a switching power grade radial aluminum electrolytic capacitor designed for high ripple current and ultra-long-life operation in power supply outputs and UPS applications. The 330223U7R5JP2 variant has a capacitance of 22,000 µF, a rated voltage of 7.5 Vdc, and a case size of 1.02 inches diameter by 2.65 inches length, with three leads for rugged mounting. It features an ESR of 7.59 mΩ at 120 Hz and supports a ripple current of 8.80 A RMS at 105 °C. The capacitor operates across a temperature range of -55 °C to +105 °C and has an expected life of more than 20 years at 45 °C. It includes a PVC endseal and bare can construction, and replaces multiple lower-capacitance capacitors in high-current applications.

Datasheet Summary
Powered by GS/AI

The Type 330 is a switching power grade radial aluminum electrolytic capacitor designed for high ripple current and ultra-long-life operation in power supply outputs and UPS applications. The 330223U7R5JP2 variant has a capacitance of 22,000 µF, a rated voltage of 7.5 Vdc, and a case size of 1.02 inches diameter by 2.65 inches length, with three leads for rugged mounting. It features an ESR of 7.59 mΩ at 120 Hz and supports a ripple current of 8.80 A RMS at 105 °C. The capacitor operates across a temperature range of -55 °C to +105 °C and has an expected life of more than 20 years at 45 °C. It includes a PVC endseal and bare can construction, and replaces multiple lower-capacitance capacitors in high-current applications.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 330223U7R5JP2 - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
330223U7R5JP2
Aluminum Electrolytic 330223U7R5JP2
Radial Leaded

Radial Leaded

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 330223U7R5JP2
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C553U020AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C244U010CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminum Electrolytic - 101C293U020AH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C214U7R5CH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details