The Type 325 capacitor with part number 325163U010GT1 is a radial leaded aluminum electrolytic capacitor designed for switching power supply outputs and automotive applications, operating from -55 °C to 125 °C. It has a capacitance of 16,000 µF, a rated voltage of 10 Vdc, a maximum ESR of 17 mΩ at 25 °C, and a ripple current rating of 10.4 A at 85 °C. The case dimensions are 0.77 inches in diameter by 3.65 inches in length, with a three-lead configuration for rugged mounting. It features ultra-low ESR, supports high ripple current up to 27 A, and maintains over 90% capacitance at -40 °C. The component includes a polyester insulation and epoxy end seal, and has undergone a 2000-hour life test at 125 °C with ≤10% capacitance change and ≤125% ESR increase.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 325163U010GT1 |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |