Cornell Dubilier Aluminum Electrolytic 325113U010GP1

Description
Radial Leaded
Request a Quote
Description
Radial Leaded
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Type 325 capacitor is a radial, switching power-grade aluminum electrolytic capacitor designed for high-ripple-current applications in switching power supplies and automotive systems, with a three-lead configuration for rugged, reverse-proof mounting. It operates from -55 °C to 125 °C, with a rated voltage of 10 Vdc and a capacitance of 11,000 µF. Its case dimensions are 0.77 in diameter by 2.65 in length, with a maximum ESR of 20.9 mΩ at 25 °C and a ripple current rating of 13.6 A at 120 Hz. The capacitor has a capacitance tolerance of -10 % to +75 % and a series inductance of 12 to 16 nH. It is fitted with a polyester insulation and epoxy end seal.

Datasheet Summary
Powered by GS/AI

The Type 325 capacitor is a radial, switching power-grade aluminum electrolytic capacitor designed for high-ripple-current applications in switching power supplies and automotive systems, with a three-lead configuration for rugged, reverse-proof mounting. It operates from -55 °C to 125 °C, with a rated voltage of 10 Vdc and a capacitance of 11,000 µF. Its case dimensions are 0.77 in diameter by 2.65 in length, with a maximum ESR of 20.9 mΩ at 25 °C and a ripple current rating of 13.6 A at 120 Hz. The capacitor has a capacitance tolerance of -10 % to +75 % and a series inductance of 12 to 16 nH. It is fitted with a polyester insulation and epoxy end seal.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 325113U010GP1 - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
325113U010GP1
Aluminum Electrolytic 325113U010GP1
Radial Leaded

Radial Leaded

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 325113U010GP1
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C643U025EJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C134U040DC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Aluminum Electrolytic - 101C114U010AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C354U7R5EF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details