The Type 325 capacitor is a radial, three-lead aluminum electrolytic capacitor designed for switching power supply outputs and automotive applications, operating from -55 °C to 125 °C. The part 325173U6R3HL1 has a capacitance of 17,000 µF, a rated voltage of 6.3 Vdc, a maximum ESR of 18.7 mΩ at 25 °C, and a ripple current rating of 11.0 A at 85 °C. It measures 0.89 in diameter by 2.15 in length with a lead spacing of 0.300 in. The capacitor is insulated with polyester and has an epoxy end seal.
Datasheet Summary Powered by GS/AI
The Type 325 capacitor is a radial, three-lead aluminum electrolytic capacitor designed for switching power supply outputs and automotive applications, operating from -55 °C to 125 °C. The part 325173U6R3HL1 has a capacitance of 17,000 µF, a rated voltage of 6.3 Vdc, a maximum ESR of 18.7 mΩ at 25 °C, and a ripple current rating of 11.0 A at 85 °C. It measures 0.89 in diameter by 2.15 in length with a lead spacing of 0.300 in. The capacitor is insulated with polyester and has an epoxy end seal.