The Type 330 is a radial aluminum electrolytic capacitor designed for high-ripple-current applications in switching power supplies and UPS systems. The part 330183U016JS2 is a 18,000 μF, 16 Vdc variant with a case code JS, measuring 1.02 inches in diameter and 3.15 inches in length. It has a maximum ESR of 20.5 mΩ at 25 °C and 12.7 mΩ at 85 °C, and supports a ripple current of 8.80 A at 120 Hz and 10.50 A at 20 kHz. The capacitor operates from -55 °C to +105 °C, with an expected life of over 20 years at 45 °C and a load life of 10,000 hours at 85 °C. It features three leads for rugged, reverse-proof mounting.
Datasheet Summary Powered by GS/AI
The Type 330 is a radial aluminum electrolytic capacitor designed for high-ripple-current applications in switching power supplies and UPS systems. The part 330183U016JS2 is a 18,000 μF, 16 Vdc variant with a case code JS, measuring 1.02 inches in diameter and 3.15 inches in length. It has a maximum ESR of 20.5 mΩ at 25 °C and 12.7 mΩ at 85 °C, and supports a ripple current of 8.80 A at 120 Hz and 10.50 A at 20 kHz. The capacitor operates from -55 °C to +105 °C, with an expected life of over 20 years at 45 °C and a load life of 10,000 hours at 85 °C. It features three leads for rugged, reverse-proof mounting.