The Type 330R is a radial aluminum electrolytic capacitor designed for high-ripple-current applications in switching power supplies and UPS systems. It features a three-lead rugged, reverse-proof mounting and a case code JS measuring 25.8 mm in diameter and 80.0 mm in length. The part operates from -55 °C to 105 °C, rated at 100 Vdc with a capacitance of 22,000 µF and a capacitance tolerance of -10% to +50%. It has an ESR of 9.47 mΩ at 120 Hz and 1.02 A maximum ripple current at 85 °C, with an expected life exceeding 20 years at 45 °C. The capacitor has a series inductance of 12 to 16 nH and meets load life requirements of 10,000 hours at 85 °C with ±20% capacitance change and 200% of maximum ESR. The housing is insulated with a polyester end seal, and ESR and ripple current ratings are frequency- and temperature-dependen
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 330R223U010JS2 |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |