The Type 330 is a radial aluminum electrolytic capacitor designed for switching power supply outputs and UPS battery stiffening, offering ultra-long life and high ripple-current capability. The 330183U010HT2 variant has a diameter of 0.895 inches and a height of 3.65 inches, with a rated voltage of 10 Vdc, capacitance of 18,000 µF, and a tolerance of ±20%. It features a low ESR of 8.81 mΩ at 120 Hz and can handle a ripple current of 8.81 A at 85 °C. The capacitor operates from -55 °C to +105 °C, supports a 50,000-hour expected life at 65 °C, and has a three-lead rugged mounting design with an epoxy end seal. The package is a case code HT with a lead spacing of 0.300 inches and 0.040-inch lead diameter.
Datasheet Summary Powered by GS/AI
The Type 330 is a radial aluminum electrolytic capacitor designed for switching power supply outputs and UPS battery stiffening, offering ultra-long life and high ripple-current capability. The 330183U010HT2 variant has a diameter of 0.895 inches and a height of 3.65 inches, with a rated voltage of 10 Vdc, capacitance of 18,000 µF, and a tolerance of ±20%. It features a low ESR of 8.81 mΩ at 120 Hz and can handle a ripple current of 8.81 A at 85 °C. The capacitor operates from -55 °C to +105 °C, supports a 50,000-hour expected life at 65 °C, and has a three-lead rugged mounting design with an epoxy end seal. The package is a case code HT with a lead spacing of 0.300 inches and 0.040-inch lead diameter.