Cornell Dubilier Aluminum Electrolytic 330153U6R3GT2

Description
Radial Leaded
Request a Quote
Description
Radial Leaded
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Type 330 is a radial aluminum electrolytic capacitor designed for high-ripple-current applications in switching power supplies and UPS systems. The 330153U6R3GT2 variant has a capacitance of 15,000 µF, a rated voltage of 6.3 Vdc, a diameter of 0.77 inches, and a length of 3.65 inches. It features a three-lead, reverse-proof mounting configuration with a lead spacing of 0.200 inches and lead diameter of 0.040 inches (18 AWG). The capacitor has an ESR of 26.6 mΩ at 120 Hz and 25 °C, a ripple current rating of 7.10 A peak at 120 Hz, and an expected operational life exceeding 50,000 hours at 65 °C. It operates within a temperature range of -55 °C to 105 °C and maintains over 90% capacitance at -40 °C.

Datasheet Summary
Powered by GS/AI

The Type 330 is a radial aluminum electrolytic capacitor designed for high-ripple-current applications in switching power supplies and UPS systems. The 330153U6R3GT2 variant has a capacitance of 15,000 µF, a rated voltage of 6.3 Vdc, a diameter of 0.77 inches, and a length of 3.65 inches. It features a three-lead, reverse-proof mounting configuration with a lead spacing of 0.200 inches and lead diameter of 0.040 inches (18 AWG). The capacitor has an ESR of 26.6 mΩ at 120 Hz and 25 °C, a ripple current rating of 7.10 A peak at 120 Hz, and an expected operational life exceeding 50,000 hours at 65 °C. It operates within a temperature range of -55 °C to 105 °C and maintains over 90% capacitance at -40 °C.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 330153U6R3GT2 - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
330153U6R3GT2
Aluminum Electrolytic 330153U6R3GT2
Radial Leaded

Radial Leaded

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 330153U6R3GT2
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C242T200BB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Aluminum Electrolytic - 101C494U7R5DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C433U040BJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminum Electrolytic - 101C224U050DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers