The Type 330R is a radial aluminum electrolytic capacitor designed for high-ripple-current applications in switching power supplies and UPS systems. It features three leads for rugged mounting, a capacitance of 18,000 µF, a rated voltage of 10 Vdc, and a case code JP2 with a diameter of 1.02 inches and a height of 2.65 inches. It has an ESR of 15.6 mΩ at 120 Hz and a ripple current rating of 8.81 A at 105 °C and 120 Hz. The capacitor operates from -55 °C to 105 °C and has an expected life of more than 20 years at 45 °C. Its low ESR and high ripple current capability allow it to replace multiple smaller capacitors in output stages. The part supports a capacitance tolerance of -10% to +75%.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 330R183U010JP2 |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |