The 330183U7R5HS2 is a radial aluminum electrolytic capacitor from the Type 330 series, designed for high-ripple-current switching power supply applications. It features a case size of 0.895 inch diameter by 3.150 inch length, with a lead spacing of 0.300 inch and 0.400 inch between outer leads. Rated at 7.5 Vdc with a capacitance of 18,000 µF, it has a ripple current rating of 6.02 A at 120 Hz and 25 °C, and a maximum ESR of 22.9 mΩ. The capacitor operates from -55 °C to +105 °C, supports a 50,000-hour expected life at 65 °C, and has a tolerance of -10% to +75%. It uses a PVC endseal with no epoxy coating. The part has three leads for robust mounting and is rated for 10,000 hours of load life at 85 °C under full load conditions.
Datasheet Summary Powered by GS/AI
The 330183U7R5HS2 is a radial aluminum electrolytic capacitor from the Type 330 series, designed for high-ripple-current switching power supply applications. It features a case size of 0.895 inch diameter by 3.150 inch length, with a lead spacing of 0.300 inch and 0.400 inch between outer leads. Rated at 7.5 Vdc with a capacitance of 18,000 µF, it has a ripple current rating of 6.02 A at 120 Hz and 25 °C, and a maximum ESR of 22.9 mΩ. The capacitor operates from -55 °C to +105 °C, supports a 50,000-hour expected life at 65 °C, and has a tolerance of -10% to +75%. It uses a PVC endseal with no epoxy coating. The part has three leads for robust mounting and is rated for 10,000 hours of load life at 85 °C under full load conditions.