The Type 330R is a radial aluminum electrolytic capacitor designed for high-ripple-current switching power supplies, offering 50,000-hour life at 65 °C. It has a rated voltage of 16 Vdc, capacitance of 10,000 µF, and an ESR of 21.6 mΩ at 120 Hz. Ripple current is rated at 11.9 A at 105 °C and 120 Hz. The case is HP, measuring 0.895 inch in diameter and 2.65 inches long, with a 0.300-inch lead spacing. It operates from -55 °C to 105 °C, maintains over 90% capacitance at -40 °C, and has a capacitance tolerance of -10% to +50%. The capacitor features three leads and an epoxy end seal. Load life at 85 °C is 10,000 hours with ESR doubling and capacitance change within ±20%.
Datasheet Summary Powered by GS/AI
The Type 330R is a radial aluminum electrolytic capacitor designed for high-ripple-current switching power supplies, offering 50,000-hour life at 65 °C. It has a rated voltage of 16 Vdc, capacitance of 10,000 µF, and an ESR of 21.6 mΩ at 120 Hz. Ripple current is rated at 11.9 A at 105 °C and 120 Hz. The case is HP, measuring 0.895 inch in diameter and 2.65 inches long, with a 0.300-inch lead spacing. It operates from -55 °C to 105 °C, maintains over 90% capacitance at -40 °C, and has a capacitance tolerance of -10% to +50%. The capacitor features three leads and an epoxy end seal. Load life at 85 °C is 10,000 hours with ESR doubling and capacitance change within ±20%.