ALUMINUM ELECTROLYTIC CAPACITOR 18000UF, 6.3V, 20%, RADIAL; Capacitance:18000µF;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 19C2336 |
| Product Name | Aluminum Electrolytic Capacitor 18000Uf, 6.3V, 20%, Radial; Capacitance Cornell Dubilier |
| Configuration / Form Factor | Leaded Capacitor; PC Pin |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |
| Features | Polarized |