The Type 330 is a radial aluminum electrolytic capacitor designed for high-ripple-current applications in switching power supplies and UPS systems, with an expected life of over 20 years at 45 °C and a rated voltage range of 6.3 to 250 Vdc. The part 330273U7R5JS2 has a capacitance of 27,000 µF, a voltage rating of 7.5 Vdc, and a case code JS measuring 1.015 inches in diameter and 3.150 inches in length, with a lead spacing of 0.400 inches and 0.040-inch lead diameter. It features an ESR of 9.03 mΩ at 120 Hz and 25 °C, and a ripple current rating of 10.50 A. The capacitor has three leads for rugged mounting and operates from -55 °C to 105 °C.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 330273U7R5JS2 |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |