The Type 330R is a radial aluminum electrolytic capacitor designed for switching power supply outputs and UPS battery stiffening, featuring ultra-long life and low ESR. This part has a 20 Vdc rating, 8200 µF capacitance, 12.7 mm diameter, and 94.3 mm length, with three leads for rugged mounting. It achieves a maximum ESR of 12.9 mΩ at 25 °C and 12.9 mΩ at 85 °C, with a ripple current rating of 9.60 A at 20 kHz. ESR and ripple current values are maintained across operating temperatures up to 105 °C, with expected life exceeding 20 years at 45 °C. The capacitor is specified with a capacitance tolerance of −10% to +50% and meets load life requirements of 10,000 hours at 85 °C under full load.
Datasheet Summary Powered by GS/AI
The Type 330R is a radial aluminum electrolytic capacitor designed for switching power supply outputs and UPS battery stiffening, featuring ultra-long life and low ESR. This part has a 20 Vdc rating, 8200 µF capacitance, 12.7 mm diameter, and 94.3 mm length, with three leads for rugged mounting. It achieves a maximum ESR of 12.9 mΩ at 25 °C and 12.9 mΩ at 85 °C, with a ripple current rating of 9.60 A at 20 kHz. ESR and ripple current values are maintained across operating temperatures up to 105 °C, with expected life exceeding 20 years at 45 °C. The capacitor is specified with a capacitance tolerance of −10% to +50% and meets load life requirements of 10,000 hours at 85 °C under full load.