The Type 330 is a radial electrolytic capacitor designed for switching power supply outputs and UPS battery stiffening, with an expected life exceeding 20 years at 45 °C and ripple current capability up to 16 A. The part 330153U020JS2 is a 15,000 µF, 20 Vdc model with a case size of 1.02 in. diameter by 3.15 in. height, three leads for rugged mounting, and a maximum ESR of 20.5 mΩ at 25 °C and 12.9 mΩ at 85 °C. It operates from -55 °C to 105 °C and maintains over 90% capacitance at -40 °C.
Datasheet Summary Powered by GS/AI
The Type 330 is a radial electrolytic capacitor designed for switching power supply outputs and UPS battery stiffening, with an expected life exceeding 20 years at 45 °C and ripple current capability up to 16 A. The part 330153U020JS2 is a 15,000 µF, 20 Vdc model with a case size of 1.02 in. diameter by 3.15 in. height, three leads for rugged mounting, and a maximum ESR of 20.5 mΩ at 25 °C and 12.9 mΩ at 85 °C. It operates from -55 °C to 105 °C and maintains over 90% capacitance at -40 °C.