The 330123U010GT2 is a radial-leaded aluminum electrolytic capacitor designed for switching power supply outputs and UPS battery stiffening, featuring ultra-long life and low ESR. It has a 0.77 inch diameter and 3.65 inch length, with a 0.200 inch lead spacing. Rated at 10 Vdc, it offers 12,000 µF capacitance, an ESR of 28.3 mΩ at 25 °C and 120 Hz, and a ripple current rating of 6.88 A rms at 120 Hz and 25 °C. The capacitor operates from -55 °C to 105 °C and has an expected life exceeding 20 years at 45 °C. It uses a bare can with no epoxy insulation and has a three-lead configuration for rugged mounting.
Datasheet Summary Powered by GS/AI
The 330123U010GT2 is a radial-leaded aluminum electrolytic capacitor designed for switching power supply outputs and UPS battery stiffening, featuring ultra-long life and low ESR. It has a 0.77 inch diameter and 3.65 inch length, with a 0.200 inch lead spacing. Rated at 10 Vdc, it offers 12,000 µF capacitance, an ESR of 28.3 mΩ at 25 °C and 120 Hz, and a ripple current rating of 6.88 A rms at 120 Hz and 25 °C. The capacitor operates from -55 °C to 105 °C and has an expected life exceeding 20 years at 45 °C. It uses a bare can with no epoxy insulation and has a three-lead configuration for rugged mounting.