The Type 325 capacitor with part number 325143U010HL1 is a radial leaded aluminum electrolytic capacitor designed for switching power supply outputs and automotive applications, operating from -55 °C to 125 °C. It has a capacitance of 14,000 µF, a rated voltage of 10 Vdc, a maximum ESR of 17.3 mΩ at 25 °C, and a ripple current rating of 11.0 A at 120 Hz. The component measures 0.89 inches in diameter by 2.15 inches in length, features three leads for rugged mounting, and has a case code of HL. It exhibits less than 2.5 times the impedance at -55 °C compared to 25 °C at 120 Hz and maintains over 90% capacitance at -40 °C. The capacitor undergoes a 2000-hour life test at 125 °C with a maximum 10% change in capacitance and 125% of specified ESR. Series inductance ranges from 12 to 16 nH.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 325143U010HL1 |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |