Cornell Dubilier Aluminum Electrolytic 330153U6R3HP2

Description
Radial Leaded
Request a Quote
Description
Radial Leaded
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Type 330 is a radial aluminum electrolytic capacitor designed for high-ripple-current applications in switching power supplies and UPS systems. The 330153U6R3HP2 variant has a 22.6 mm diameter and 67.3 mm length, with a lead spacing of 7.62 mm. It is rated for 6.3 Vdc with a capacitance of 15,000 µF, a maximum ESR of 27.1 mΩ at 120 Hz and 25 °C, and a ripple current rating of 6.57 A at 105 °C. The capacitor operates from -55 °C to 105 °C and has an expected life of more than 20 years at 45 °C. It features a bare can with no epoxy coating and three leads for rugged mounting. Capacitance tolerance is -10% to +75% for voltages up to 100 Vdc.

Datasheet Summary
Powered by GS/AI

The Type 330 is a radial aluminum electrolytic capacitor designed for high-ripple-current applications in switching power supplies and UPS systems. The 330153U6R3HP2 variant has a 22.6 mm diameter and 67.3 mm length, with a lead spacing of 7.62 mm. It is rated for 6.3 Vdc with a capacitance of 15,000 µF, a maximum ESR of 27.1 mΩ at 120 Hz and 25 °C, and a ripple current rating of 6.57 A at 105 °C. The capacitor operates from -55 °C to 105 °C and has an expected life of more than 20 years at 45 °C. It features a bare can with no epoxy coating and three leads for rugged mounting. Capacitance tolerance is -10% to +75% for voltages up to 100 Vdc.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 330153U6R3HP2 - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
330153U6R3HP2
Aluminum Electrolytic 330153U6R3HP2
Radial Leaded

Radial Leaded

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 330153U6R3HP2
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C533U030AF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C603U025BB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Aluminum Electrolytic - 101C473U7R5AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C554U025DG2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details