Cornell Dubilier Aluminum Electrolytic 330822U020GT2

Description
Radial Leaded
Request a Quote
Description
Radial Leaded
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Type 330 is a radial aluminum electrolytic capacitor designed for switching power supplies and UPS applications, featuring ultra-long life and high ripple current capability. The 330822U020GT2 variant has a 0.77-inch diameter and 3.65-inch length, a rated voltage of 20 Vdc, a capacitance of 8200 µF, a capacitance tolerance of ±20%, a maximum ESR of 29.2 mΩ at 120 Hz, and a ripple current rating of 6.77 A at 120 Hz and 8.94 A at 20 kHz. It operates over a temperature range of -55 °C to +105 °C and has an expected life exceeding 20 years at 45 °C. The capacitor includes three leads for rugged mounting and uses a bare can with no epoxy insulation.

Datasheet Summary
Powered by GS/AI

The Type 330 is a radial aluminum electrolytic capacitor designed for switching power supplies and UPS applications, featuring ultra-long life and high ripple current capability. The 330822U020GT2 variant has a 0.77-inch diameter and 3.65-inch length, a rated voltage of 20 Vdc, a capacitance of 8200 µF, a capacitance tolerance of ±20%, a maximum ESR of 29.2 mΩ at 120 Hz, and a ripple current rating of 6.77 A at 120 Hz and 8.94 A at 20 kHz. It operates over a temperature range of -55 °C to +105 °C and has an expected life exceeding 20 years at 45 °C. The capacitor includes three leads for rugged mounting and uses a bare can with no epoxy insulation.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 330822U020GT2 - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
330822U020GT2
Aluminum Electrolytic 330822U020GT2
Radial Leaded

Radial Leaded

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 330822U020GT2
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C504U010CE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C164U7R5EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitor - 101C243T050EB2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 24000 microF
View Details
3 suppliers
Aluminum Electrolytic - 101C133U030AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers