The Type 325 capacitor with part number 325283U010HT1 is a radial leaded aluminum electrolytic capacitor designed for switching power supply outputs and automotive applications, operating from -55 °C to 125 °C. It has a capacitance of 28,000 µF, a rated voltage of 10 Vdc, a maximum ESR of 10.1 mΩ at 25 °C, and a ripple current rating of 17.75 A at 85 °C. The component uses a 0.89 inch diameter by 3.6 inch length case with a three-lead configuration for rugged mounting and an epoxy end seal. The series supports a capacitance tolerance of -10% to +75%, a series inductance of 12 to 16 nH, and a 2000-hour life test at 125 °C. It is rated for 2000 hours at rated voltage with a leakage current limit of ≤0.5√CV µA and a maximum of 4 mA.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 325283U010HT1 |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |