Cornell Dubilier Aluminum Electrolytic 325263U010JP1

Description
Radial Leaded
Request a Quote
Description
Radial Leaded
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Type 325 capacitor with part number 325263U010JP1 is a radial leaded aluminum electrolytic capacitor designed for switching power supply outputs and automotive applications. It has a capacitance of 26,000 µF, a rated voltage of 10 Vdc, a maximum ESR of 11.4 mΩ at 25°C, and a ripple current rating of 15.73 A at 85°C. The case dimensions are 1.02 in x 2.65 in (25.4 mm x 67.3 mm), with three leads for rugged mounting. It operates over a temperature range of -55 °C to 125 °C and has a maximum series inductance of 12 to 16 nH. The capacitor meets a 2000-hour life test at 125 °C with specified limits on capacitance, ESR, and leakage current.

Datasheet Summary
Powered by GS/AI

The Type 325 capacitor with part number 325263U010JP1 is a radial leaded aluminum electrolytic capacitor designed for switching power supply outputs and automotive applications. It has a capacitance of 26,000 µF, a rated voltage of 10 Vdc, a maximum ESR of 11.4 mΩ at 25°C, and a ripple current rating of 15.73 A at 85°C. The case dimensions are 1.02 in x 2.65 in (25.4 mm x 67.3 mm), with three leads for rugged mounting. It operates over a temperature range of -55 °C to 125 °C and has a maximum series inductance of 12 to 16 nH. The capacitor meets a 2000-hour life test at 125 °C with specified limits on capacitance, ESR, and leakage current.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 325263U010JP1 - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
325263U010JP1
Aluminum Electrolytic 325263U010JP1
Radial Leaded

Radial Leaded

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 325263U010JP1
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C155U7R5DG2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C174U040DE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitor - 101412T200DF2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 4100 microF
View Details
3 suppliers
Aluminum Electrolytic - 101C154U030CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details