Cornell Dubilier Aluminum Electrolytic Capacitor 6800Uf, 40V, 20%, Radial; Capacitance Cornell Dubilier 331682U040HT2

Description
ALUMINUM ELECTROLYTIC CAPACITOR 6800UF, 40V, 20%, RADIAL; Capacitance:6800µF; Voltage(DC):40V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:7.62mm RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 6800UF, 40V, 20%, RADIAL; Capacitance:6800µF; Voltage(DC):40V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:7.62mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 6800Uf, 40V, 20%, Radial; Capacitance Cornell Dubilier - 19C2364 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 6800Uf, 40V, 20%, Radial; Capacitance Cornell Dubilier
19C2364
Aluminum Electrolytic Capacitor 6800Uf, 40V, 20%, Radial; Capacitance Cornell Dubilier 19C2364
ALUMINUM ELECTROLYTIC CAPACITOR 6800UF, 40V, 20%, RADIAL; Capacitance:6800µF; Voltage(DC):40V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:7.62mm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 6800UF, 40V, 20%, RADIAL; Capacitance:6800µF; Voltage(DC):40V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:7.62mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 19C2364
Product Name Aluminum Electrolytic Capacitor 6800Uf, 40V, 20%, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; PC Pin
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Aluminum Electrolytic Capacitors - 2002-101C222T200AD2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers