The Type 325 part 325133U010JJ1 is a radial aluminum electrolytic capacitor designed for switching power-supply outputs and automotive applications, featuring three leads for rugged mounting. It has a capacitance of 13,000 µF, a rated voltage of 10 Vdc, a maximum ESR of 22.9 mΩ at 120 Hz, and a ripple current rating of 11.1 A at 85°C. The case size is 1.02 inches in diameter by 1.65 inches in length, with a tolerance of +75%/-10%. The capacitor operates from -55°C to 125°C, maintains over 90% capacitance at -40°C, and has a series inductance of 12 to 16 nH. It is rated for 2,000 hours of life at 125°C with rated voltage applied, and includes a polyester film insulation and epoxy end seal.
Datasheet Summary Powered by GS/AI
The Type 325 part 325133U010JJ1 is a radial aluminum electrolytic capacitor designed for switching power-supply outputs and automotive applications, featuring three leads for rugged mounting. It has a capacitance of 13,000 µF, a rated voltage of 10 Vdc, a maximum ESR of 22.9 mΩ at 120 Hz, and a ripple current rating of 11.1 A at 85°C. The case size is 1.02 inches in diameter by 1.65 inches in length, with a tolerance of +75%/-10%. The capacitor operates from -55°C to 125°C, maintains over 90% capacitance at -40°C, and has a series inductance of 12 to 16 nH. It is rated for 2,000 hours of life at 125°C with rated voltage applied, and includes a polyester film insulation and epoxy end seal.