The Type 325 353U6R3HT1 is a radial aluminum electrolytic capacitor designed for switching power-supply outputs and automotive applications, with a rated voltage of 35 Vdc, a capacitance of 35,000 µF, and a maximum ESR of 10.1 mΩ at 25°C. It supports a ripple current of 17.75 A at 85°C and operates from -55 °C to 125 °C. The part has a case size of 0.89 x 3.65 inches, features three leads for rugged mounting, and is rated for 2000 hours of life at 125 °C with no more than 10% change in capacitance or 110% increase in ESR. Its series inductance ranges from 12 to 16 nH, and it maintains over 90% of its capacitance at -40 °C.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 325353U6R3HT1 |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |