The Type 330333U7R5JT2 is a radial aluminum electrolytic capacitor rated for 7.5 Vdc, 33,000 µF capacitance, and a 1.02 inch diameter by 3.65 inch length case. It features a 3-lead rugged mounting, an ESR of 11.2 mΩ at 120 Hz, and a ripple current rating of 12.1 A at 105 °C. The capacitor supports operating temperatures from -55 °C to +105 °C, with an expected life exceeding 20 years at 45 °C and 50,000 hours at 65 °C under full load. It is designed for high-ripple applications such as switching power supply outputs and UPS battery stiffening, and replaces multiple smaller capacitors due to its high current capability and low ESR.
Datasheet Summary Powered by GS/AI
The Type 330333U7R5JT2 is a radial aluminum electrolytic capacitor rated for 7.5 Vdc, 33,000 µF capacitance, and a 1.02 inch diameter by 3.65 inch length case. It features a 3-lead rugged mounting, an ESR of 11.2 mΩ at 120 Hz, and a ripple current rating of 12.1 A at 105 °C. The capacitor supports operating temperatures from -55 °C to +105 °C, with an expected life exceeding 20 years at 45 °C and 50,000 hours at 65 °C under full load. It is designed for high-ripple applications such as switching power supply outputs and UPS battery stiffening, and replaces multiple smaller capacitors due to its high current capability and low ESR.