Cornell Dubilier Aluminum Electrolytic 330183U020JT2

Description
Radial Leaded
Request a Quote
Description
Radial Leaded
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Type 330 is a radial aluminum electrolytic capacitor designed for high-ripple-current applications in switching power supplies and UPS systems, with an ultra-long operational life. The part 330183U020JT2 has a capacitance of 18,000 µF, a rated voltage of 20 Vdc, and a case size of 1.02 inches in diameter and 3.65 inches in length. It has a maximum ESR of 17.9 mΩ at 120 Hz and 11.2 mΩ at 20 kHz, with a rated ripple current of 10.1 A at 25 °C and 12.0 A at 85 °C. The capacitor is rated for -55 °C to 105 °C operation and features three leads for rugged mounting. It meets a load life of 10,000 hours at 85 °C with ±20% capacitance change and ≤200% ESR increase.

Datasheet Summary
Powered by GS/AI

The Type 330 is a radial aluminum electrolytic capacitor designed for high-ripple-current applications in switching power supplies and UPS systems, with an ultra-long operational life. The part 330183U020JT2 has a capacitance of 18,000 µF, a rated voltage of 20 Vdc, and a case size of 1.02 inches in diameter and 3.65 inches in length. It has a maximum ESR of 17.9 mΩ at 120 Hz and 11.2 mΩ at 20 kHz, with a rated ripple current of 10.1 A at 25 °C and 12.0 A at 85 °C. The capacitor is rated for -55 °C to 105 °C operation and features three leads for rugged mounting. It meets a load life of 10,000 hours at 85 °C with ±20% capacitance change and ≤200% ESR increase.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 330183U020JT2 - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
330183U020JT2
Aluminum Electrolytic 330183U020JT2
Radial Leaded

Radial Leaded

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 330183U020JT2
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101282U100EJ2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2800 microF
View Details
3 suppliers
Aluminum Electrolytic - 101C144U010AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 2002-101C183U7R5AA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminum Electrolytic - 101C123U050EA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details