The Type 325 capacitor with part number 325282U016HE1 is a radial leaded, switching power grade aluminum electrolytic capacitor designed for high ripple current and low ESR in switching power supplies and automotive applications. It has a rated voltage of 16 Vdc, a capacitance of 2800 µF, an ESR of 63.8 mΩ at 120 Hz, and a ripple current rating of 26.0 A at 85°C. The case size is 0.89 x 1.15 inches, with three leads for rugged mounting and an insulated bare can. It operates from -55 °C to 125 °C and has a 2000-hour life test at 125 °C with ≤0.5 √CV µA leakage current. The series includes variants with capacitances from 880 µF to 46,000 µF and voltages from 6.3 Vdc to 35 Vdc, all sharing the same temperature range, ESR performance, and ripple current capabilities up to 27 A.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 325282U016HE1 |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |