Cornell Dubilier Aluminum Electrolytic 330R153U010HS2

Description
Radial Leaded
Request a Quote
Description
Radial Leaded
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 330R153U010HS2 is a switching power grade radial aluminum electrolytic capacitor with three leads, designed for ultra-long-life applications in power supply outputs and UPS battery stiffening. It has a 100 Vdc voltage rating, a capacitance of 15,000 µF, and a case code HS measuring 0.895 inches in diameter and 3.150 inches in length. The part features an ESR of 9.3 mΩ at 120 Hz and supports a ripple current of 9.05 A at 85 °C. It operates from -55 °C to +105 °C and is rated for 50,000 hours of continuous life at 65 °C. The capacitor uses a PVC endseal and is bare can construction.

Datasheet Summary
Powered by GS/AI

The 330R153U010HS2 is a switching power grade radial aluminum electrolytic capacitor with three leads, designed for ultra-long-life applications in power supply outputs and UPS battery stiffening. It has a 100 Vdc voltage rating, a capacitance of 15,000 µF, and a case code HS measuring 0.895 inches in diameter and 3.150 inches in length. The part features an ESR of 9.3 mΩ at 120 Hz and supports a ripple current of 9.05 A at 85 °C. It operates from -55 °C to +105 °C and is rated for 50,000 hours of continuous life at 65 °C. The capacitor uses a PVC endseal and is bare can construction.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 330R153U010HS2 - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
330R153U010HS2
Aluminum Electrolytic 330R153U010HS2
Radial Leaded

Radial Leaded

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 330R153U010HS2
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C284U040DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminum Electrolytic Capacitors - 101462N025AA2B-ND - DigiKey
Specs
Electrolytic Capacitors Aluminum Electrolytic
Packing Method Bulk
View Details
3 suppliers
Aluminum Electrolytic - 101C164U016CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C473U7R5AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details