Cornell Dubilier Datasheets for Capacitors

Capacitors are electronic components used for storing charge and energy. In their simplest form, capacitors consist of two conducting plates separated by an insulating material called the dielectric.
Capacitors: Learn more

Page: 1 10 15 16 17 18 19 20 21 22 23 24 25 26 27 30 40 50 60 70 80 100 117
Product Name Notes
Also known as ultracapacitors, double-layer capacitors or electro-chemical double layer (EDLCs). Whatever you call them, CDE likely has what you need, offering a comprehensive range of capacitance values and voltages.
Axial Leaded
Molded Chip
Power Film Ac Applications / Resonant Capacitors / Round Lc
Power Film Dc Applications / Dc Link Capacitors / Box
Power Film Dc Applications / Snubber Capacitors / Igbt Mount
Radial Leaded
Radial
Snap In
Vertical Chip
For New Design: Yes Capacitance: 10 µF Voltage AC: 440V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Width: 2.91 in. Height: 2.38 in. Length: 1.91 in. Diameter: —
For New Design: Yes Capacitance: 12.5 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Width: 2.91 in. Height: 2.38 in. Length: 1.91 in. Diameter: —
For New Design: Yes Capacitance: 12.5 µF Voltage AC: 440V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Width: 2.91 in. Height: 2.38 in. Length: 1.91 in. Diameter: —
For New Design: Yes Capacitance: 15 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Width: 2.91 in. Height: 2.38 in. Length: 1.91 in. Diameter: —
For New Design: Yes Capacitance: 15 µF Voltage AC: 440V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Width: 2.91 in. Height: 2.38 in. Length: 1.91 in. Diameter: —
For New Design: Yes Capacitance: 17.5 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Width: 2.91 in. Height: 2.38 in. Length: 1.91 in. Diameter: —
For New Design: Yes Capacitance: 17.5 µF Voltage AC: 440V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Width: 2.91 in. Height: 2.91 in. Length: 1.91 in. Diameter: —
For New Design: Yes Capacitance: 20 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Width: 2.91 in. Height: 2.38 in. Length: 1.91 in. Diameter: —
For New Design: Yes Capacitance: 20 µF Voltage AC: 440V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Width: 2.91 in. Height: 2.91 in. Length: 1.91 in. Diameter: —
For New Design: Yes Capacitance: 22.5 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Width: 2.91 in. Height: 2.38 in. Length: 1.91 in. Diameter: —
For New Design: Yes Capacitance: 25 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Width: 2.91 in. Height: 2.91 in. Length: 1.91 in. Diameter: —
For New Design: Yes Capacitance: 25 µF Voltage AC: 440V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Width: 2.91 in. Height: 3.91 in. Length: 1.91 in. Diameter: —
For New Design: Yes Capacitance: 3,300 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 8,000 @ 105°C Ripple Current: 2.13 A @ 100 kHz,...
For New Design: Yes Capacitance: 3,300 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 1.27 A @ 120 Hz,...
For New Design: Yes Capacitance: 3,300 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 1.69 A @ 120 Hz,...
For New Design: Yes Capacitance: 3,300 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 1,000 @ 105°C Ripple Current: 940 mA @ 120 Hz,...
For New Design: Yes Capacitance: 3,300 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 5,000 @ 105°C Ripple Current: 2.77 A @ 100 kHz,...
For New Design: Yes Capacitance: 3,300 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 10,000 @ 105°C Ripple Current: 2.42 A @ 100 kHz,...
For New Design: Yes Capacitance: 3,300 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 1.43 A @ 120 Hz,...
For New Design: Yes Capacitance: 3,300 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 1.99 A @ 120 Hz,...
For New Design: Yes Capacitance: 3,300 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 1,000 @ 105°C Ripple Current: 1.05 A @ 120 Hz,...
For New Design: Yes Capacitance: 3,300 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 5,000 @ 105°C Ripple Current: 2.2 A @ 100 kHz,...
For New Design: Yes Capacitance: 3,300 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 5,000 @ 105°C Ripple Current: 3.15 A @ 100 kHz,...
For New Design: Yes Capacitance: 3,300 µF Voltage DC: 35V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 5,000 @ 105°C Ripple Current: — ESR: — Diameter: 22mm...
For New Design: Yes Capacitance: 3,300 µF Voltage DC: 35V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 5,000 @ 105°C Ripple Current: — ESR: — Diameter: 25mm...
For New Design: Yes Capacitance: 3,300 µF Voltage DC: 6.3V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 2,000 @ 105°C Ripple Current: 2.89 A @ 100 kHz,...
For New Design: Yes Capacitance: 3,300 µF Voltage DC: 6.3V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 8,000 @ 105°C Ripple Current: 1.9 A @ 100 kHz,...
For New Design: Yes Capacitance: 3,300 µF Voltage DC: 6.3V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 1.35 A @ 120 Hz,...
For New Design: Yes Capacitance: 3,300 µF Voltage DC: 6.3V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 1,000 @ 105°C Ripple Current: 860 mA @ 120 Hz,...
For New Design: Yes Capacitance: 3,300 µF Voltage DC: 6.3V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 5,000 @ 105°C Ripple Current: 2.08 A @ 100 kHz,...
For New Design: Yes Capacitance: 3.3 µF Voltage DC: 1000V Tolerance: -10%/+10% Max Temp: 85°C Min Temp: -40°C dV/dt: 450 ESR: — RMS Current: — Length: 58mm Height: 45mm Thickness:...
For New Design: Yes Capacitance: 3.6 µF Voltage DC: 1200V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 575 ESR: 1.8 mΩ RMS Current: — Length: 58mm Height: 57.5mm...
For New Design: Yes Capacitance: 3.6 µF Voltage DC: 1200V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 575 ESR: 1.9 mΩ RMS Current: — Length: 58mm Height: 57.5mm...
For New Design: Yes Capacitance: 30 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Width: 2.91 in. Height: 2.91 in. Length: 1.91 in. Diameter: —
For New Design: Yes Capacitance: 33,000 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 5,000 @ 105°C Ripple Current: — ESR: — Diameter: 22mm...
For New Design: Yes Capacitance: 33,000 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 5,000 @ 105°C Ripple Current: — ESR: — Diameter: 25mm...
For New Design: Yes Capacitance: 33,000 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 5,000 @ 105°C Ripple Current: — ESR: — Diameter: 30mm...
For New Design: Yes Capacitance: 33,000 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 5,000 @ 105°C Ripple Current: — ESR: — Diameter: 35mm...
For New Design: Yes Capacitance: 33,000 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 5,000 @ 105°C Ripple Current: — ESR: — Diameter: 35mm...
For New Design: Yes Capacitance: 35 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Width: 2.91 in. Height: 3.91 in. Length: 1.91 in. Diameter: —
For New Design: Yes Capacitance: 35 µF Voltage AC: 440V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Width: 2.91 in. Height: 4.75 in. Length: 1.91 in. Diameter: —
For New Design: Yes Capacitance: 40 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Width: 2.91 in. Height: 3.91 in. Length: 1.91 in. Diameter: —
For New Design: Yes Capacitance: 40 µF Voltage AC: 440V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Width: 2.91 in. Height: 4.75 in. Length: 1.91 in. Diameter: —
For New Design: Yes Capacitance: 45 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Width: 2.91 in. Height: 3.91 in. Length: 1.91 in. Diameter: —
For New Design: Yes Capacitance: 7.5 µF Voltage AC: 440V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Width: 2.91 in. Height: 2.38 in. Length: 1.91 in. Diameter: —

<< Prev Next >>