Cornell Dubilier Aluminum Electrolytic 330273U6R3JS2

Description
Radial Leaded
Request a Quote
Description
Radial Leaded
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Type 330273U6R3JS2 is a radial aluminum electrolytic capacitor with a 1.02-inch diameter, 3.15-inch height, and three leads for rugged mounting. It has a capacitance of 27,000 µF, a rated voltage of 6.3 Vdc, and an ESR of 9.11 mΩ at 120 Hz and 25 °C. It supports a ripple current of 10.40 A at 105 °C, operates from -55 °C to 105 °C, and achieves over 90% capacitance at -40 °C. The capacitor features an expected life of more than 20 years at 45 °C and is designed to replace multiple smaller capacitors in high-ripple switching power supply outputs.

Datasheet Summary
Powered by GS/AI

The Type 330273U6R3JS2 is a radial aluminum electrolytic capacitor with a 1.02-inch diameter, 3.15-inch height, and three leads for rugged mounting. It has a capacitance of 27,000 µF, a rated voltage of 6.3 Vdc, and an ESR of 9.11 mΩ at 120 Hz and 25 °C. It supports a ripple current of 10.40 A at 105 °C, operates from -55 °C to 105 °C, and achieves over 90% capacitance at -40 °C. The capacitor features an expected life of more than 20 years at 45 °C and is designed to replace multiple smaller capacitors in high-ripple switching power supply outputs.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 330273U6R3JS2 - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
330273U6R3JS2
Aluminum Electrolytic 330273U6R3JS2
Radial Leaded

Radial Leaded

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 330273U6R3JS2
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C184U7R5AF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C333U040AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C193U050AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 2002-101453U030DC2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers