The 334NPS050M is a non-polar aluminum electrolytic capacitor rated for 50 VDC with a capacitance of 0.33 µF, packaged in a 4 mm diameter by 5.4 mm length surface-mount form factor. It has a maximum ESR of 703.34 Ω at 120 Hz and 20°C, and a ripple current rating of 3.5 mA at 85°C. The operating temperature range is -40°C to +85°C, with a capacitance tolerance of +20%. It meets load life requirements of 1000 hours at 85°C with no voltage applied, limiting capacitance change to less than 20% of initial and dissipation factor to less than 200% of the specified maximum. It withstands soldering heat exposure for 30 seconds at 250°C with minimal parameter deviation.
Smt Aluminum Electroytic
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 334NPS050M |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |