The 330822U020HP2 is a radial leaded aluminum electrolytic capacitor from the Type 330 series, designed for high-ripple-current applications in switching power supplies and UPS systems. It has a diameter of 0.895 inches and a height of 2.65 inches, with a lead spacing of 0.300 inches and 0.040-inch diameter leads. The part operates at 20 Vdc with a capacitance of 8200 µF and a tolerance of -10% to +75%. It exhibits a maximum ESR of 29.5 mΩ at 120 Hz and 16.5 mΩ at 20 kHz, with a ripple current rating of 6.30 A at 120 Hz and 7.93 A at 20 kHz. Operating temperature ranges from -55 °C to +105 °C, with an expected life exceeding 20 years at 45 °C. The capacitor features a bare can and epoxy end seal for rugged mounting.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 330822U020HP2 |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |