Cornell Dubilier Aluminum Electrolytic Capacitor 3900Uf, 75V, 20%, Radial; Capacitance Cornell Dubilier 331392U075JT2

Description
ALUMINUM ELECTROLYTIC CAPACITOR 3900UF, 75V, 20%, RADIAL; Capacitance:3900µF; Voltage(DC):75V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:10.16mm RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 3900UF, 75V, 20%, RADIAL; Capacitance:3900µF; Voltage(DC):75V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:10.16mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 3900Uf, 75V, 20%, Radial; Capacitance Cornell Dubilier - 19C2353 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 3900Uf, 75V, 20%, Radial; Capacitance Cornell Dubilier
19C2353
Aluminum Electrolytic Capacitor 3900Uf, 75V, 20%, Radial; Capacitance Cornell Dubilier 19C2353
ALUMINUM ELECTROLYTIC CAPACITOR 3900UF, 75V, 20%, RADIAL; Capacitance:3900µF; Voltage(DC):75V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:10.16mm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 3900UF, 75V, 20%, RADIAL; Capacitance:3900µF; Voltage(DC):75V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:10.16mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 19C2353
Product Name Aluminum Electrolytic Capacitor 3900Uf, 75V, 20%, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; PC Pin
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C163U040EA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details