Pulse Electronics Corporation Datasheets for RF Inductors

RF inductors are special inductors designed to be used in radio frequency (RF) and microwave applications.
RF Inductors: Learn more

Page: 1 2 3
Product Name Notes
Telecom DSL Choke Specifications RoHS peak reflow solder temperature rating 245°C RoHS peak wave solder temperature rating 260°C For use in XDSL interfaces Effective reduction of CM noise caused by...
FE2X series THT Common Mode Choke, up to 8A
FE3X series THT Common Mode Choke, up to 12A
High Current Composite Inductor - PA5001.XXXNLT and PM2201.XXXNLT
High Current Composite Inductor - PA5002.XXXNLT and PM2202.XXXNLT
High Current Molded Power Inductor - PA4340.XXXANLT Series, Up to 18A
High Current Molded Power Inductor - PA4341.XXXANLT Series Up to 30A
High Current Molded Power Inductor - PA4342.XXXANLT Series Up to 38A
High Current Molded Power Inductor - PA4343.XXXANLT Series Up to 42A
High Current Molded Power Inductor - PA4546.XXXNLT Series, UP to 11.5A
Key Specifications for Our Ethernet Chokes Ethernet, T1/E1, ISDN, VDSL2 HDBaseT Compliant High Isolation up to 7kV IEEE 802.3 compliant to 10G Higher reliability (Carrier class & AEC-Q200) Single, Dual,...
Our range of various chip inductor products contain the very latest in wire-wound technology and Ceramic or Ferrite Core, thus providing the ultimate in performance demanded by today's Wireless products.
P017X/P018X SMT Toroid Inductor Polecat Series, Up to 8.3A
P059X SMT Toroid Inductor SLIC Series, Up to 38A
P0751/P0752 SMT Unshielded Drum Core Inductor series, up to 6.8A
P08XX SMT Toroid Inductor series for National 260kHz Simple Switcher, Up To 5A
P0XXX SMT Toroid Common Mode Choke Series, Up To 14A
PA0511/PA0512/PA0515 /PA1211 SMT Power Bead Inductor Series, Up To 45A
PA1320 SMT Power Bead Inductor Series, Up To 40A
PA2050 series SMT Inductor, up to 27A
PA2202 series SMT Inductor, up to 36A
PA249x Series SMT Power Bead Coupled Inductor, up to 80A per phase
PA27XX Series SMT Common Mode Choke, up to 20A
PA3747.XXX THT Common Mode Choke series, up to 5A
PA4040 series THT Integrated Common Mode/Differential Mode Chokes, up to 4.6A
PA4300/PA4301 SMT series Shielded Drum Core Inductor, up to 3.6A, 3.0mm Max Height
PA4302 series SMT Shielded Drum Core Inductor, up to 7.5A
PA4309/PA4310 series Unshielded SMT Drum Core Inductor, up to 20A
PA4320.XXXNLT SMT Shielded Drum Core Inductor Series, up to 7.6A, 10.2mm Max Height
PA4331 SMT Shielded Drum Core Inductor Series, up to 4.2A, 1.2mm Max Height
PA4332 SMT Shielded Drum Core Inductor Series, up to 5.8A, 2.0mm Max Height
PA4334 SMT Shielded Drum Core Inductor Series, up to 3.0A, 1.2mm Max Height
PA4339.XXX SMT Common Mode Choke Series, Up to 9A
PA4340 SMT Molded Power Inductor Series, up to 23A, 3.0mm Max Height
PA4341 SMT Molded Power Inductor Series, up to 32.5, 3.0mm Max Height
PA4342 SMT Molded Power Inductor Series, up to 43A, 4.0mm Max Height
PA4343 SMT Molded Power Inductor Series, up to 55A, 6.5mm Max Height
PA4415 PA4416 Amorphous Core Common Mode THT Inductors, up to 8A
Power Beads - PA2202.XXXNL Series, Over 75Apk

Next >>