FIXED IND 22UH 80 MOHM SMD Product overview: BPSC00101140220M00 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 80 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 80 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-BPSC00101140220M0
22µH Shielded Inductor 80mOhm Max Nonstandard
22µH Shielded Inductor 80mOhm Max Nonstandard
22µH Shielded Inductor 80mOhm Max Nonstandard
Win Source Part Number: 1370315-BPSC00101140
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -40°C ~ 105°C
Fake Threat In the Open Market: 39 pct.
MSL Level: 1 (Unlimited)
Mfr: Pulse Electronics
Series: BPSC
Package: Tape & Reel
Product Status: Active
Package / Case: Nonstandard
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±20%
Size / Dimension: 0.413" L x 0.406" W (10.50mm x 10.30mm)
Height - Seated (Max): 0.157" (4.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Inductance: 22 µH
Current - Saturation (Isat): 2.6A
Shielding: Shielded
DC Resistance (DCR): 80mOhm Max
Inductance Frequency - Test: 100 kHz
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-BPSC00101140220M00 | 553-BPSC00101140220M00TR-ND | 1370315-BPSC00101140220M00 |
| Product Name | SMD 22UH 80 MOHM Inductor and Choke | Fixed Inductors | Inductors, Coils, Chokes - Fixed Inductors |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Mounting Option | Surface Mount | Surface Mount Technology | |
| Technology | Power Inductor | ||
| Core Material | Ferrite | ||
| Inductance Range | 22 microH | 22 microH |