Pulse Electronics Corporation Datasheets for RF Inductors
RF inductors are special inductors designed to be used in radio frequency (RF) and microwave applications.
RF Inductors: Learn more
| Product Name | Notes |
|---|---|
| 50KHz Simple Switcher SMT Inductors, up to 3A | |
| 50KHz Simple Switcher SMT Inductors, up to 5A | |
| Telecom Choke Specifications: Range suited for many Telecom, Industrial, and Automotive applications Reduces radiated EMI emissions Filters common mode noise for EMI reduction RoHS peak reflow solder temperature rating 245°C... | |
| High Current Composite Inductor - PA5003.XXXNLT and PM2203.XXXNLT | |
| Key Specifications for Our Ethernet Chokes Ethernet, T1/E1, ISDN, VDSL2 HDBaseT Compliant High Isolation up to 7kV IEEE 802.3 compliant to 10G Higher reliability (Carrier class & AEC-Q200) Single, Dual,... | |
| Our range of various chip inductor products contain the very latest in wire-wound technology and Ceramic or Ferrite Core, thus providing the ultimate in performance demanded by today's Wireless products. | |
| PA9455 Amorphous Core Common Mode THT Inductors, up to 22A | |
| PE-515XX series High Current THT Toroidal Inductor, up to 17A | |
| PE-539XX SMT Toroid Common Mode Choke Series, Up To 3.6A | |
| PE-53XXX SMT Toroid Inductor SLIC Series, Up to 23.8A | |
| PE-5XXXX SMT Toroid Inductor series for National 150kHz Simple Switcher, Up To 4.5A | |
| PE526XX series THT Inductor, compact horizontal and vertical mount | |
| PF0560 SMT Shielded Drum Core Inductor series, up to 6.5A | |
| PG0083 SMT Flat Coil Inductor series, up to 17.5A | |
| PG0255 SMT Flat Coil Inductor Series up to 30A | |
| PG1083 Round Wire SMT Inductor Series, up to 70 Amps | |
| PG1265NL 2 Line Common Mode Choke Surface Mount 20A DCR 4.1 mOhm | |
| Pulse Electronics Networking BU is a trusted supplier of common mode choke components to many of the world's most innovative manufacturers. Through carefully automated manufacturing at scale, we ensure that... |
| << Prev |