CMC 2A 2LN 2.7K OHM SMD Product overview: BPPM00090748272X00 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-BPPM00090748272X
2 Line Common Mode Choke Surface Mount 2.7 kOhms @ 100MHz 2A DCR
CMC 2A 2LN 2.7 KOHM SMD
CMC 2A 2LN 2.7 KOHM SMD
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 839-BPPM00090748272X00 | 553-BPPM00090748272X00TR-ND |
| Product Name | SMD 2A Inductor and Choke | Common Mode Chokes |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Surface Mount | Surface Mount Technology |
| Packing Method | Tape & Reel (TR) | Tape Reel |
| Standards and Certifications | RoHS |