Pulse Electronics Corporation Inductors, Coils, Chokes - Fixed Inductors BSCH000603031N5S00

Description
Win Source Part Number: 1369555-BSCH00060303 1N5S00 Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 33 pct. Type: Multilayer MSL Level: 1 (Unlimited) Mfr: Pulse Electronics Series: BSCH Package: Tape & Reel Product Status: Active Package / Case: 0201 (0603 Metric) Supplier Device Package: 0201 Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±0.3nH Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Height - Seated (Max): 0.013" (0.33mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Ceramic Inductance: 1.5 nH Current Rating (Amps): 430 mA Shielding: Unshielded DC Resistance (DCR): 130mOhm Max Q @ Freq: 4 @ 100MHz Frequency - Self Resonant: 10GHz Inductance Frequency - Test: 100 MHz
Request a Quote Datasheet
Description
Win Source Part Number: 1369555-BSCH00060303 1N5S00 Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 33 pct. Type: Multilayer MSL Level: 1 (Unlimited) Mfr: Pulse Electronics Series: BSCH Package: Tape & Reel Product Status: Active Package / Case: 0201 (0603 Metric) Supplier Device Package: 0201 Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±0.3nH Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Height - Seated (Max): 0.013" (0.33mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Ceramic Inductance: 1.5 nH Current Rating (Amps): 430 mA Shielding: Unshielded DC Resistance (DCR): 130mOhm Max Q @ Freq: 4 @ 100MHz Frequency - Self Resonant: 10GHz Inductance Frequency - Test: 100 MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1369555-BSCH000603031N5S00 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1369555-BSCH000603031N5S00
Inductors, Coils, Chokes - Fixed Inductors 1369555-BSCH000603031N5S00
Win Source Part Number: 1369555-BSCH00060303 1N5S00 Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 33 pct. Type: Multilayer MSL Level: 1 (Unlimited) Mfr: Pulse Electronics Series: BSCH Package: Tape & Reel Product Status: Active Package / Case: 0201 (0603 Metric) Supplier Device Package: 0201 Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±0.3nH Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Height - Seated (Max): 0.013" (0.33mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Ceramic Inductance: 1.5 nH Current Rating (Amps): 430 mA Shielding: Unshielded DC Resistance (DCR): 130mOhm Max Q @ Freq: 4 @ 100MHz Frequency - Self Resonant: 10GHz Inductance Frequency - Test: 100 MHz

Win Source Part Number: 1369555-BSCH000603031N5S00
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 33 pct.
Type: Multilayer
MSL Level: 1 (Unlimited)
Mfr: Pulse Electronics
Series: BSCH
Package: Tape & Reel
Product Status: Active
Package / Case: 0201 (0603 Metric)
Supplier Device Package: 0201
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±0.3nH
Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Height - Seated (Max): 0.013" (0.33mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Ceramic
Inductance: 1.5 nH
Current Rating (Amps): 430 mA
Shielding: Unshielded
DC Resistance (DCR): 130mOhm Max
Q @ Freq: 4 @ 100MHz
Frequency - Self Resonant: 10GHz
Inductance Frequency - Test: 100 MHz

Buy Now Datasheet
430MA 130MOHM Inductor and Choke - 71-BSCH000603031N5S00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
430MA 130MOHM Inductor and Choke
71-BSCH000603031N5S00
430MA 130MOHM Inductor and Choke 71-BSCH000603031N5S00
FIXED IND 1.5NH 430MA 130MOHM SM Product overview: BSCH000603031N5S00 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 430MA, 130MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 430MA, 130MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-BSCH000603031N5S0 0 can be used for catalog matching and distributor lookup.

FIXED IND 1.5NH 430MA 130MOHM SM Product overview: BSCH000603031N5S00 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 430MA, 130MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 430MA, 130MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-BSCH000603031N5S00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 553-BSCH000603031N5S00TR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 1.5NH 430MA 130 MOHM

FIXED IND 1.5NH 430MA 130 MOHM

Buy Now Datasheet
Fixed Inductors - 553-BSCH000603031N5S00DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 1.5NH 430MA 130 MOHM

FIXED IND 1.5NH 430MA 130 MOHM

Buy Now Datasheet
Fixed Inductors - 553-BSCH000603031N5S00CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 1.5NH 430MA 130 MOHM

FIXED IND 1.5NH 430MA 130 MOHM

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1369555-BSCH000603031N5S00 71-BSCH000603031N5S00 553-BSCH000603031N5S00TR-ND
Product Name Inductors, Coils, Chokes - Fixed Inductors 430MA 130MOHM Inductor and Choke Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Technology Standard; Multilayer Multilayer Multilayer
Core Material Ceramic Ceramic Ceramic
Application RF Choke
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1048445 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 470 microH
Testing Frequency 10 kHz
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-2N2 0402CS-2N2XJRW , 0402CS-2N2XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Common Mode Chokes - 486-3155-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers