Pulse Electronics Corporation SMD 11.6A Inductor and Choke P0469NLT

Description
CMC 11.6A 2LN SMD Product overview: P0469NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 11.6A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 11.6A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-P0469NLT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CMC 11.6A 2LN SMD Product overview: P0469NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 11.6A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 11.6A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-P0469NLT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 11.6A Inductor and Choke - 839-P0469NLT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 11.6A Inductor and Choke
839-P0469NLT
SMD 11.6A Inductor and Choke 839-P0469NLT
CMC 11.6A 2LN SMD Product overview: P0469NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 11.6A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 11.6A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-P0469NLT can be used for catalog matching and distributor lookup.

CMC 11.6A 2LN SMD Product overview: P0469NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 11.6A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 11.6A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-P0469NLT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Common Mode Chokes - P0469NLT - 888258-P0469NLT - Win Source Electronics
Laguna Hills, CA, United States
Common Mode Chokes - P0469NLT
888258-P0469NLT
Common Mode Chokes - P0469NLT 888258-P0469NLT
Manufacturer: Pulse Win Source Part Number: 888258-P0469NLT Operating Temperature Range: -40°C ~ 120°C Features: 2 Line Common Mode Choke Surface Mount 11.6A DCR 10mOhm Package: Horizontal, 4 PC Pad Package: Reel - TR Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 75 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8548.90.0100 Other Part Number: 553-1938-2, P0469NLT-ND, 553-1938-1, 553-1938-6

Manufacturer: Pulse
Win Source Part Number: 888258-P0469NLT
Operating Temperature Range: -40°C ~ 120°C
Features: 2 Line Common Mode Choke Surface Mount 11.6A DCR 10mOhm
Package: Horizontal, 4 PC Pad
Package: Reel - TR
Mounting: Surface Mount
Categories: Filters
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 75
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8548.90.0100
Other Part Number: 553-1938-2, P0469NLT-ND, 553-1938-1, 553-1938-6

Buy Now Datasheet
Common Mode Chokes - 553-1938-6-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
553-1938-6-ND
Common Mode Chokes 553-1938-6-ND
2 Line Common Mode Choke Surface Mount 11.6A DCR 10mOhm

2 Line Common Mode Choke Surface Mount 11.6A DCR 10mOhm

Buy Now Datasheet
Common Mode Chokes - 553-1938-2-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
553-1938-2-ND
Common Mode Chokes 553-1938-2-ND
2 Line Common Mode Choke Surface Mount 11.6A DCR 10mOhm

2 Line Common Mode Choke Surface Mount 11.6A DCR 10mOhm

Buy Now Datasheet
Common Mode Chokes - 553-1938-1-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
553-1938-1-ND
Common Mode Chokes 553-1938-1-ND
2 Line Common Mode Choke Surface Mount 11.6A DCR 10mOhm

2 Line Common Mode Choke Surface Mount 11.6A DCR 10mOhm

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 839-P0469NLT 888258-P0469NLT 553-1938-6-ND
Product Name SMD 11.6A Inductor and Choke Common Mode Chokes - P0469NLT Common Mode Chokes
Operating Temperature -40 to 120 C (-40 to 248 F) -40 to 120 C (-40 to 248 F) -40 to 120 C (-40 to 248 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Power Line
Inductance Range 630 microH
Inductance Tolerance 35 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-D21D-043L-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
UT/ET Series Common Mode Inductors - ET2825-026 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 92000 to 2000 microH
View Details
2 suppliers
Power Inductors - ECS-HCMPI-0503Q-R80M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers