22µH Shielded Molded Inductor 3A 145mOhm Max Nonstandard
FIXED IND 22UH 3A 145 MOHM SMD
FIXED IND 22UH 3A 145 MOHM SMD
Win Source Part Number: 1370349-BMRA00060630
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 33 pct.
Type: Molded
MSL Level: 1 (Unlimited)
Mfr: Pulse Electronics
Series: BMRA
Package: Tape & Reel
Product Status: Active
Package / Case: Nonstandard
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±20%
Size / Dimension: 0.287" L x 0.260" W (7.30mm x 6.60mm)
Height - Seated (Max): 0.118" (3.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Inductance: 22 µH
Current Rating (Amps): 3 A
Current - Saturation (Isat): 3.2A
Shielding: Shielded
DC Resistance (DCR): 145mOhm Max
Inductance Frequency - Test: 100 kHz
FIXED IND 22UH 3A 145 MOHM SMD Product overview: BMRA00060630220MA1 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 3A, 145 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 3A, 145 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-BMRA00060630220MA
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 553-BMRA00060630220MA1TR-ND | 1370349-BMRA00060630220MA1 | 71-BMRA00060630220MA1 |
| Product Name | Fixed Inductors | Inductors, Coils, Chokes - Fixed Inductors | SMD 22UH 3A 145 MOHM Inductor and Choke |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount Technology | Surface Mount | |
| Configuration | Fixed | Fixed | |
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | |
| DCR | 0.1450 ohms | 0.1450 ohms |