2 Line Common Mode Choke Surface Mount 1 kOhms @ 100MHz 230mA DCR
CMC 230MA 2LN 1KOHM SMD AEC-Q200 Product overview: AWCU00321619102M02 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 230MA, 1KOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, SMD, 230MA, 1KOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-AWCU00321619102M
| DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 553-AWCU00321619102M02TR-ND | 839-AWCU00321619102M02 |
| Product Name | Common Mode Chokes | Automotive SMD 230MA 1KOHM Inductor and Choke |
| Operating Temperature | -50 to 150 C (-58 to 302 F) | -50 to 150 C (-58 to 302 F) |
| Mounting Option | Surface Mount Technology | Surface Mount |
| Application | Common Mode Choke; RF Choke | |
| DCR | 1 ohms | |
| Rated DC Current | 230 milliamps |