Pulse Electronics Corporation Fixed Inductors P1167.474NLT

Description
470µH Shielded Wirewound Inductor 290mA 2.18Ohm Max Nonstandard
Request a Quote Datasheet
Description
470µH Shielded Wirewound Inductor 290mA 2.18Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-1099-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-1099-1-ND
Fixed Inductors 553-1099-1-ND
470µH Shielded Wirewound Inductor 290mA 2.18Ohm Max Nonstandard

470µH Shielded Wirewound Inductor 290mA 2.18Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-1099-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-1099-2-ND
Fixed Inductors 553-1099-2-ND
470µH Shielded Wirewound Inductor 290mA 2.18Ohm Max Nonstandard

470µH Shielded Wirewound Inductor 290mA 2.18Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-1099-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-1099-6-ND
Fixed Inductors 553-1099-6-ND
470µH Shielded Wirewound Inductor 290mA 2.18Ohm Max Nonstandard

470µH Shielded Wirewound Inductor 290mA 2.18Ohm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - P1167.474NLT
764784-P1167.474NLT
Fixed Inductors - P1167.474NLT 764784-P1167.474NLT
Manufacturer: Pulse Electronics Corporation Win Source Part Number: 764784-P1167.474NLT Series: P1167 Packaging: Reel package Type: Wirewound Operating Temperature Range: -40°C ~ 130°C Package: Nonstandard Current Rating: 290mA Shielding: Shielded Inductance: 470μH Mounting: SMD Tolerance: ±20% Current - Saturation: 290mA Frequency - Self Resonant: 2.6MHz Test Frequency: 100kHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 2.18 Ohm Max Dimension: 0.297" L x 0.297" W (7.54mm x 7.54mm) Height - Seated (Maximum): 0.177" (4.50mm) Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited

Manufacturer: Pulse Electronics Corporation
Win Source Part Number: 764784-P1167.474NLT
Series: P1167
Packaging: Reel package
Type: Wirewound
Operating Temperature Range: -40°C ~ 130°C
Package: Nonstandard
Current Rating: 290mA
Shielding: Shielded
Inductance: 470μH
Mounting: SMD
Tolerance: ±20%
Current - Saturation: 290mA
Frequency - Self Resonant: 2.6MHz
Test Frequency: 100kHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 2.18 Ohm Max
Dimension: 0.297" L x 0.297" W (7.54mm x 7.54mm)
Height - Seated (Maximum): 0.177" (4.50mm)
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 553-1099-1-ND 764784-P1167.474NLT
Product Name Fixed Inductors Fixed Inductors - P1167.474NLT
Operating Temperature -40 to 130 C (-40 to 266 F) -40 to 130 C (-40 to 266 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-D22D-D647-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - KL731ETP12NJ - 1067435-KL731ETP12NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0120 microH
View Details
Surface Mount Inductors - 2567701 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0220 microH
DCR 0.6000 ohms
View Details
E - Core Common Mode Inductor - CME2425-2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 2370 to ? microH
DCR 0.0800 ohms
View Details
2 suppliers