PA4331 SMT Shielded Drum Core Inductor Series, up to 4.2A, 1.2mm Max Height
FIXED IND 1UH 2.7A 54 MOHM SMD Product overview: PA4331.102NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 2.7A, 54 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 2.7A, 54 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PA4331.102NLT can be used for catalog matching and distributor lookup.
Win Source Part Number: 969042-PA4331.102NLT
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: PA4331.XXXNLT
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 1 µH
Height - Seated (Max): 0.047" (1.20mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Iron
Frequency - Self Resonant: 51MHz
Package / Case: Nonstandard
DC Resistance (DCR): 54mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.126" L x 0.126" W (3.20mm x 3.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.7 A
Inductance Frequency - Test: 1 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Pulse Electronics Power
Other Names: 553-3281-2,553-3281-
Current - Saturation (Isat): 4.2A
1µH Shielded Wirewound Inductor 2.7A 54mOhm Max Nonstandard
1µH Shielded Wirewound Inductor 2.7A 54mOhm Max Nonstandard
1µH Shielded Wirewound Inductor 2.7A 54mOhm Max Nonstandard
| Pulse Electronics Corporation | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | PA4331.102NLT | 71-PA4331.102NLT | 969042-PA4331.102NLT | 553-3281-1-ND |
| Product Name | Inductors | SMD 1UH 2.7A 54 MOHM Inductor and Choke | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors |
| Inductance Range | 1 microH | 1 microH | 1 microH | |
| Lead Style | None | |||
| Standards and Certifications | RoHS | RoHS | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology |