Pulse Electronics Corporation Common Mode Chokes PA2753NL

Description
PA27XX Series SMT Common Mode Choke, up to 20A
Request a Quote Datasheet
Description
PA27XX Series SMT Common Mode Choke, up to 20A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - PA2753NL - Pulse Electronics Corporation
San Diego, CA, USA
Common Mode Chokes
PA2753NL
Common Mode Chokes PA2753NL
PA27XX Series SMT Common Mode Choke, up to 20A

PA27XX Series SMT Common Mode Choke, up to 20A

Supplier's Site Datasheet
Filters Common Mode Chokes -  - Win Source Electronics
Laguna Hills, CA, United States
Filters Common Mode Chokes
Filters Common Mode Chokes
Alternative Parts (Cross-Reference): Cross Manufacturer: Pulse Electronics Category: Filters Common Mode Chokes Package: Tube Operating Temperature: -40°C ~ 130°C Mounting Type: Surface Mount Package / Case: Horizontal, 4 PC Pad

Alternative Parts (Cross-Reference): Cross
Manufacturer: Pulse Electronics
Category: Filters Common Mode Chokes
Package: Tube
Operating Temperature: -40°C ~ 130°C
Mounting Type: Surface Mount
Package / Case: Horizontal, 4 PC Pad

Buy Now Datasheet
SMD 12.5A Inductor and Choke - 839-PA2753NL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 12.5A Inductor and Choke
839-PA2753NL
SMD 12.5A Inductor and Choke 839-PA2753NL
CMC 12.5A 2LN SMD Product overview: PA2753NL from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 12.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 12.5A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-PA2753NL can be used for catalog matching and distributor lookup.

CMC 12.5A 2LN SMD Product overview: PA2753NL from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 12.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 12.5A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-PA2753NL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Common Mode Chokes - 553-2191-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
553-2191-ND
Common Mode Chokes 553-2191-ND
2 Line Common Mode Choke Surface Mount 12.5A DCR 3mOhm

2 Line Common Mode Choke Surface Mount 12.5A DCR 3mOhm

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA2753NL 839-PA2753NL 553-2191-ND
Product Name Common Mode Chokes Filters Common Mode Chokes SMD 12.5A Inductor and Choke Common Mode Chokes
Application Common Mode Choke RF Choke Common Mode Choke; RF Choke
Inductance Range 95 microH 95 microH
Lead Style None
Standards and Certifications RoHS RoHS
Operating Temperature -40 to 130 C (-40 to 266 F) -40 to 130 C (-40 to 266 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LPC4045EATEBR51M - 1156976-LPC4045EATEBR51M - Win Source Electronics
Specs
Configuration Fixed
View Details
Fixed Inductors - 50-ECS-MPIP0420-3R3MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL0402-J222SAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details