Pulse Electronics Corporation Inductors PA2202.321NL

Description
Power Beads - PA2202.XXXNL Series, Over 75Apk
Request a Quote Datasheet
Description
Power Beads - PA2202.XXXNL Series, Over 75Apk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PA2202.321NL
Power Beads - PA2202.XXXNL Series, Over 75Apk

Power Beads - PA2202.XXXNL Series, Over 75Apk

Supplier's Site Datasheet
Fixed Inductors - 553-2932-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-2932-ND
Fixed Inductors 553-2932-ND
325nH Unshielded Inductor 36A 0.48mOhm Nonstandard

325nH Unshielded Inductor 36A 0.48mOhm Nonstandard

Buy Now Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1327609-PA2202.321NL - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1327609-PA2202.321NL
Inductors, Coils, Chokes - Fixed Inductors 1327609-PA2202.321NL
Manufacturer: Pulse Electronics Win Source Part Number: 1327609-PA2202.321NL Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Tray Shielding: Unshielded Size / Dimension: 0.476" L x 0.394" W (12.10mm x 10.00mm) Inductance: 325 nH Height - Seated (Max): 0.236" (6.00mm) Standard Package: 75 Mounting: Surface Mount Tolerance: ±15% DC Resistance (DCR): 0.48mOhm Temperature Range - Operating: -40°C ~ 130°C Case / Package: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: 1 (Unlimited) Current Rating (Amps): 36 A REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 553-2932,-PA2202.321 NL Current - Saturation (Isat): 34A RoHS Status: RoHS Compliant

Manufacturer: Pulse Electronics
Win Source Part Number: 1327609-PA2202.321NL
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Tray
Shielding: Unshielded
Size / Dimension: 0.476" L x 0.394" W (12.10mm x 10.00mm)
Inductance: 325 nH
Height - Seated (Max): 0.236" (6.00mm)
Standard Package: 75
Mounting: Surface Mount
Tolerance: ±15%
DC Resistance (DCR): 0.48mOhm
Temperature Range - Operating: -40°C ~ 130°C
Case / Package: Nonstandard
ECCN: EAR99
Fake Threat In the Open Market: 66
MSL Level: 1 (Unlimited)
Current Rating (Amps): 36 A
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: 553-2932,-PA2202.321NL
Current - Saturation (Isat): 34A
RoHS Status: RoHS Compliant

Buy Now Datasheet
SMD 36A 0.48MOHM Inductor and Choke - 71-PA2202.321NL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 36A 0.48MOHM Inductor and Choke
71-PA2202.321NL
SMD 36A 0.48MOHM Inductor and Choke 71-PA2202.321NL
FIXED IND 325NH 36A 0.48MOHM SMD Product overview: PA2202.321NL from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 36A, 0.48MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 36A, 0.48MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PA2202.321NL can be used for catalog matching and distributor lookup.

FIXED IND 325NH 36A 0.48MOHM SMD Product overview: PA2202.321NL from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 36A, 0.48MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 36A, 0.48MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PA2202.321NL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA2202.321NL 553-2932-ND 1327609-PA2202.321NL 71-PA2202.321NL
Product Name Inductors Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors SMD 36A 0.48MOHM Inductor and Choke
Inductance Range 0.3300 microH 0.3250 microH 0.3250 microH
Standards and Certifications RoHS RoHS
Operating Temperature -40 to 130 C (-40 to 266 F) -40 to 130 C (-40 to 266 F) -40 to 130 C (-40 to 266 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1048443 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 100 microH
Lead Style Radial; Radial
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details