Win Source Part Number: 980027-P1167.105NLT
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: P1167NL
Type: Wirewound
Package: Tape & Reel (TR)
Shielding: Shielded
Inductance: 1 mH
Height - Seated (Max): 0.177" (4.50mm)
Standard Package: 900
Mounting: SMD (SMT)
Tolerance: ±20%
Frequency - Self Resonant: 1.8MHz
Package / Case: Nonstandard
DC Resistance (DCR): 4.93Ohm Max
Temperature Range - Operating: -40°C ~ 130°C
Dimension: 0.297" L x 0.297" W (7.54mm x 7.54mm)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 190 mA
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Pulse Electronics Power
Other Names: P1167105NLT,553-1103
Current - Saturation (Isat): 190mA
1mH Shielded Wirewound Inductor 190mA 4.93Ohm Max Nonstandard
FIXED IND 1MH 190MA 4.93 OHM SMD Product overview: P1167.105NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1MH, 190MA, 4.93 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1MH, 190MA, 4.93 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-P1167.105NLT can be used for catalog matching and distributor lookup.
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 980027-P1167.105NLT | 553-1103-2-ND | 71-P1167.105NLT |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors | SMD 1MH 190MA 4.93 OHM Inductor and Choke |
| Operating Temperature | -40 to 130 C (-40 to 266 F) | -40 to 130 C (-40 to 266 F) | -40 to 130 C (-40 to 266 F) |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount |
| Technology | Wirewound | Wirewound | Wirewound |
| Application | RF Choke | ||
| Configuration | Fixed | Fixed |